Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar MPR5HT

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:50mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:50mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar - 06W0126 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar
06W0126
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar 06W0126
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:50mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:50mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0126
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details