Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar MPR5GTW12.0

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar - 06W0123 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
06W0123
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar 06W0123
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0123
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMYK61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details