Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar MPR5GD

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar - 67H3127 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
67H3127
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar 67H3127
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67H3127
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details