Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar MPR5BWDW12.0

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar - 06W0117 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar
06W0117
Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar 06W0117
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0117
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Led, 1W, Blue, 18Lm; Product Range Broadcom - 36AJ8255 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details