Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar MPR5BWD

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar - 67H3129 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar
67H3129
Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar 67H3129
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:8mm; Forward Current If:25mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67H3129
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details