Bivar, Inc. Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5Mm Bi-Color He Red/green Led W\ White Diffused Lens, 6 In. Wire / Tray Bivar MPR5BCW6.0

Description
Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5mm Bi-Color HE Red/Green LED w\ White Diffused Lens, 6 in. Wire / Tray
Description
Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5mm Bi-Color HE Red/Green LED w\ White Diffused Lens, 6 in. Wire / Tray

Suppliers

Company
Product
Description
Supplier Links
Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5Mm Bi-Color He Red/green Led W\ White Diffused Lens, 6 In. Wire / Tray Bivar - 06W2921 - Newark, An Avnet Company
Chicago, IL, United States
Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5Mm Bi-Color He Red/green Led W\ White Diffused Lens, 6 In. Wire / Tray Bivar
06W2921
Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5Mm Bi-Color He Red/green Led W\ White Diffused Lens, 6 In. Wire / Tray Bivar 06W2921
Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5mm Bi-Color HE Red/Green LED w\ White Diffused Lens, 6 in. Wire / Tray

Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5mm Bi-Color HE Red/Green LED w\ White Diffused Lens, 6 in. Wire / Tray

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W2921
Product Name Standard Metal Panel Mount Indicators, Recessed, 2 Leaded, 5Mm Bi-Color He Red/green Led W\ White Diffused Lens, 6 In. Wire / Tray Bivar
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details