Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar MPR5AD

Description
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar - 06W0111 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar
06W0111
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar 06W0111
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0111
Product Name Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold Chip LED - SML-D13WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details