Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPR3YTW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 06W0108 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
06W0108
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 06W0108
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0108
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details