Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPR3YD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 20K1772 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
20K1772
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 20K1772
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K1772
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCBDXMYK161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 460 to 590 nm (4600 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details