Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar MPR3HD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar - 98B6710 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar
98B6710
Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar 98B6710
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98B6710
Product Name Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1332-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details