Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Green, 2.1V; Led Color Bivar MPR3GD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Green, 2.1V; Led Color Bivar - 98B6708 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Green, 2.1V; Led Color Bivar
98B6708
Panel Mount Indicator, Led, 5.943Mm, Green, 2.1V; Led Color Bivar 98B6708
PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98B6708
Product Name Panel Mount Indicator, Led, 5.943Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCY-CA02-AS7C2CT-ND - DigiKey
Specs
LED Type Amber
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details