Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Blue, 4V; Led Color Bivar MPR3BWD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:5.943mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:5.943mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Blue, 4V; Led Color Bivar - 20K1765 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Blue, 4V; Led Color Bivar
20K1765
Panel Mount Indicator, Led, 5.943Mm, Blue, 4V; Led Color Bivar 20K1765
PANEL MOUNT INDICATOR, LED, 5.943MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:5.943mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:5.943mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K1765
Product Name Panel Mount Indicator, Led, 5.943Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers