Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar MPR3ADW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar - 06W0077 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar
06W0077
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar 06W0077
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0077
Product Name Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Color Lighting - 516-1710-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details