Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar MPR3AD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar - 06W0076 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar
06W0076
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar 06W0076
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0076
Product Name Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details