Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Bivar MPC5YT

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Bivar - 06W0072 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Bivar
06W0072
Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Bivar 06W0072
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0072
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XZM2CRK89S-1-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details