Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar MPC5RD

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar - 06W0066 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar
06W0066
Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar 06W0066
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0066
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2.1V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Color Lighting - 516-ASM6-SL91-NST0HDKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details