Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar MPC5HD

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar - 20K1750 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar
20K1750
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar 20K1750
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K1750
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 516-ASCKC500-NW5X4040402CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 602 nm (6020 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details