Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar MPC5GTW12.0

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Product Range:-; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Product Range:-; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar - 06W0053 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
06W0053
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar 06W0053
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Product Range:-; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Product Range:-; Forward Voltage:2.1V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0053
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570Y2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers