Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar MPC5ADW12.0

Description
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar - 06W0042 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar
06W0042
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar 06W0042
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0042
Product Name Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details