Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPC3YTW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 06W0039 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
06W0039
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 06W0039
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0039
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 1497-1266-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details