Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPC3YT

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 06W0038 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
06W0038
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 06W0038
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0038
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - ASMD-LWG3-NPSAD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details