Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPC3YDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 06W0037 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
06W0037
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 06W0037
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0037
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14YW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers