Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPC3YD

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 20K1744 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
20K1744
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 20K1744
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K1744
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers