Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V; Led Color Bivar MPC3RDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V; Led Color Bivar - 06W0033 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V; Led Color Bivar
06W0033
Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V; Led Color Bivar 06W0033
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:5.943mm; Forward Current If:20mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0033
Product Name Panel Mount Indicator, Led, 5.943Mm, Red, 2.1V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers