Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar MPC3HDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar - 06W0021 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar
06W0021
Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar 06W0021
PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, RED, 2V; LED Color:Red; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0021
Product Name Panel Mount Indicator, Led, 5.943Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Color Lighting - 516-ASM6-SG91-NQT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details