Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar MPC3ADW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar - 06W0008 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar
06W0008
Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar 06W0008
PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0008
Product Name Panel Mount Indicator, Led, 5.943Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details