Bivar, Inc. LED Mounting Hardware MLM2-295

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MLM2-295
LED Mounting Hardware MLM2-295
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MLM2-295
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 7.7mm
Lead Length 7.7 mm (0.3031 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
T-1 Lens Cap-Yellow - 8676 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers