Bivar, Inc. LED Mounting Hardware MLM1-295

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MLM1-295
LED Mounting Hardware MLM1-295
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MLM1-295
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707555 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8900 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers