Bivar, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTM1805GD LTM1805GD

Description
Manufacturer: Bivar Inc. Win Source Part Number: 900311-LTM1805GD Series: LTM Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 30mA Round with Domed Top 5mm, T-1 3/4 Through Hole Package: Tray Mounting: Through Hole Family Name: LTM1805 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 3926.90.9985
Request a Quote
Description
Manufacturer: Bivar Inc. Win Source Part Number: 900311-LTM1805GD Series: LTM Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 30mA Round with Domed Top 5mm, T-1 3/4 Through Hole Package: Tray Mounting: Through Hole Family Name: LTM1805 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 3926.90.9985
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTM1805GD is a green diffused LED circuit board indicator designed for through-hole mounting. It operates at a forward voltage of 2.1V and a forward current of 30mA, making it suitable for various applications requiring visual indication. The LED features a round shape with a domed top, measuring 5mm in diameter. It is packaged in trays with a quantity of 100 units per package. The product has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. The estimated production lead time is approximately 9 weeks. This LED is categorized under optoelectronics and is popular in the market, with a balanced supply and demand status.

Datasheet Summary
Powered by GS/AI

The LTM1805GD is a green diffused LED circuit board indicator designed for through-hole mounting. It operates at a forward voltage of 2.1V and a forward current of 30mA, making it suitable for various applications requiring visual indication. The LED features a round shape with a domed top, measuring 5mm in diameter. It is packaged in trays with a quantity of 100 units per package. The product has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions. The estimated production lead time is approximately 9 weeks. This LED is categorized under optoelectronics and is popular in the market, with a balanced supply and demand status.

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTM1805GD - 900311-LTM1805GD - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTM1805GD
900311-LTM1805GD
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTM1805GD 900311-LTM1805GD
Manufacturer: Bivar Inc. Win Source Part Number: 900311-LTM1805GD Series: LTM Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 30mA Round with Domed Top 5mm, T-1 3/4 Through Hole Package: Tray Mounting: Through Hole Family Name: LTM1805 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 3926.90.9985

Manufacturer: Bivar Inc.
Win Source Part Number: 900311-LTM1805GD
Series: LTM
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 30mA Round with Domed Top 5mm, T-1 3/4 Through Hole
Package: Tray
Mounting: Through Hole
Family Name: LTM1805
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 3926.90.9985

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 900311-LTM1805GD
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LTM1805GD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details