Bivar, Inc. Vertical Led Assembly, 0.12 In. Length, 3 Mm Yellow Led W\ Diffused Lens, Black Crystaline Polymer Bivar LTM1203YD

Description
Vertical LED Assembly, 0.12 in. Length, 3 mm Yellow LED w\ Diffused Lens, Black Crystaline Polymer
Description
Vertical LED Assembly, 0.12 in. Length, 3 mm Yellow LED w\ Diffused Lens, Black Crystaline Polymer

Suppliers

Company
Product
Description
Supplier Links
Vertical Led Assembly, 0.12 In. Length, 3 Mm Yellow Led W\ Diffused Lens, Black Crystaline Polymer Bivar - 33R5862 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Led Assembly, 0.12 In. Length, 3 Mm Yellow Led W\ Diffused Lens, Black Crystaline Polymer Bivar
33R5862
Vertical Led Assembly, 0.12 In. Length, 3 Mm Yellow Led W\ Diffused Lens, Black Crystaline Polymer Bivar 33R5862
Vertical LED Assembly, 0.12 in. Length, 3 mm Yellow LED w\ Diffused Lens, Black Crystaline Polymer

Vertical LED Assembly, 0.12 in. Length, 3 mm Yellow LED w\ Diffused Lens, Black Crystaline Polymer

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33R5862
Product Name Vertical Led Assembly, 0.12 In. Length, 3 Mm Yellow Led W\ Diffused Lens, Black Crystaline Polymer Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-4336-1-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 7500 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details