Bivar, Inc. Led Spacer; Height Bivar LTM120

Description
LED SPACER; Height:3.1mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:3.1mm RoHS Compliant: Yes
Datasheet
Description
LED SPACER; Height:3.1mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:3.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Bivar - 90B9616 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Bivar
90B9616
Led Spacer; Height Bivar 90B9616
LED SPACER; Height:3.1mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:3.1mm RoHS Compliant: Yes

LED SPACER; Height:3.1mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90B9616
Product Name Led Spacer; Height Bivar
Outside Diameter 0.2008 inch (5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers