Bivar, Inc. LEDs - Spacers, Standoffs LTM-750

Description
LED MOUNT 0.750" BLACK
Request a Quote Datasheet
Description
LED MOUNT 0.750" BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1304-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1304-ND
LEDs - Spacers, Standoffs 492-1304-ND
LED MOUNT 0.750" BLACK

LED MOUNT 0.750" BLACK

Buy Now Datasheet
0.750 (19 mm) Vertical Self Retaining LED Mount - 100-LTM-750 - Utmel Electronic Limited
Hong Kong, China
0.750 (19 mm) Vertical Self Retaining LED Mount
100-LTM-750
0.750 (19 mm) Vertical Self Retaining LED Mount 100-LTM-750
0.750 (19 mm) Vertical Self Retaining LED Mount

0.750 (19 mm) Vertical Self Retaining LED Mount

Supplier's Site
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-750
LED Mounting Hardware LTM-750
LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1304-ND 100-LTM-750 LTM-750
Product Name LEDs - Spacers, Standoffs 0.750 (19 mm) Vertical Self Retaining LED Mount LED Mounting Hardware
LED Hardware LED Spacer LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707765 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.86 x 8.4 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details