Bivar, Inc. LEDs - Spacers, Standoffs LTM-350

Description
LED MOUNT .350" BLACK
Request a Quote Datasheet
Description
LED MOUNT .350" BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1033-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1033-ND
LEDs - Spacers, Standoffs 492-1033-ND
LED MOUNT .350" BLACK

LED MOUNT .350" BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-350
LED Mounting Hardware LTM-350
LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1033-ND LTM-350
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796469 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 18.1mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 LED's - 7357 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers