LED MOUNT .350" BLACK Product overview: LTM-350 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-LTM-350 can be used for catalog matching and distributor lookup.
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.350"" (8.89mm)"
LED SPACER; Height:8.9mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:8.9mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-LTM-350 | 492-1033-ND | 20K1347 |
| Product Name | Spacer Standoff | Holders, Spacers, Standoffs | Led Spacer; Height Bivar |
| Type & Shape | Spacer; Standoff |