Bivar, Inc. LEDs - Spacers, Standoffs LTM-320

Description
LED MT SR VERT X 0.320" 3/5MM 2L
Request a Quote Datasheet
Description
LED MT SR VERT X 0.320" 3/5MM 2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1795-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1795-ND
LEDs - Spacers, Standoffs 492-1795-ND
LED MT SR VERT X 0.320" 3/5MM 2L

LED MT SR VERT X 0.320" 3/5MM 2L

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-320
LED Mounting Hardware LTM-320
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1795-ND LTM-320
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8313 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707706 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 10.5mm
Lead Length 10.5 mm (0.4134 inch)
View Details