Bivar, Inc. LEDs - Spacers, Standoffs LTM-270

Description
LED MT SR VERT X 0.270" 3/5MM 2L
Request a Quote Datasheet
Description
LED MT SR VERT X 0.270" 3/5MM 2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - LTM-270-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
LTM-270-ND
LEDs - Spacers, Standoffs LTM-270-ND
LED MT SR VERT X 0.270" 3/5MM 2L

LED MT SR VERT X 0.270" 3/5MM 2L

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-270
LED Mounting Hardware LTM-270
LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LTM-270-ND LTM-270
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Spacer Mount for LED - 8905 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers