Bivar, Inc. Holders, Spacers, Standoffs LTM-200

Description
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1030-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1030-ND
Holders, Spacers, Standoffs 492-1030-ND
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.200"" (5.08mm)"

"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.200"" (5.08mm)"

Buy Now Datasheet
Led Spacer; Height Bivar - 50B1082 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Bivar
50B1082
Led Spacer; Height Bivar 50B1082
LED SPACER; Height:5.1mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:5.1mm RoHS Compliant: Yes

LED SPACER; Height:5.1mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:5.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1030-ND 50B1082
Product Name Holders, Spacers, Standoffs Led Spacer; Height Bivar
Outside Diameter 0.2008 inch (5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details