Bivar, Inc. Holders, Spacers, Standoffs LTM-150

Description
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1029-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1029-ND
Holders, Spacers, Standoffs 492-1029-ND
"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.150"" (3.81mm)"

"T1, T1 3/4 LED Standoff Black Crystalline Polymer 0.150"" (3.81mm)"

Buy Now Datasheet
Led Spacer; Height Bivar - 32H7188 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Bivar
32H7188
Led Spacer; Height Bivar 32H7188
LED SPACER; Height:3.8mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:3.8mm RoHS Compliant: Yes

LED SPACER; Height:3.8mm; External Diameter:5.1mm; Spacer Material:-; Product Range:-; Accessory Type:Moulded LED Mount; Body Diameter:5.1mm; For Use With:Bivar T-1, T-1 3/4 LEDs; Overall Length:3.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1029-ND 32H7188
Product Name Holders, Spacers, Standoffs Led Spacer; Height Bivar
Outside Diameter 0.2008 inch (5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers