Bivar, Inc. LEDs - Spacers, Standoffs LTM-120

Description
LED MOUNT .120" BLACK
Request a Quote Datasheet
Description
LED MOUNT .120" BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1301-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1301-ND
LEDs - Spacers, Standoffs 492-1301-ND
LED MOUNT .120" BLACK

LED MOUNT .120" BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-120
LED Mounting Hardware LTM-120
LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1301-ND LTM-120
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707585 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 6.6mm
Lead Length 6.6 mm (0.2598 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Holders - 1-2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details