Bivar, Inc. LED Light Pipes LPV3-2000FP

Description
Bivar LPV3-2000FP LED Light Pipe
Request a Quote Datasheet
Description
Bivar LPV3-2000FP LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1756724 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756724
LED Light Pipes 1756724
Bivar LPV3-2000FP LED Light Pipe

Bivar LPV3-2000FP LED Light Pipe

Supplier's Site
LED Light Pipes - 1756724P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756724P
LED Light Pipes 1756724P
Bivar LPV3-2000FP LED Light Pipe

Bivar LPV3-2000FP LED Light Pipe

Supplier's Site
LED Light Pipes - 1756685 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756685
LED Light Pipes 1756685
Bivar LPV3-2000FP LED Light Pipe

Bivar LPV3-2000FP LED Light Pipe

Supplier's Site
Optics - Light Pipes - 492-2457-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2457-ND
Optics - Light Pipes 492-2457-ND
LIGHT PIPE RIGID 2.92MM DIA

LIGHT PIPE RIGID 2.92MM DIA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1756724 1756724P 492-2457-ND
Product Name LED Light Pipes LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
LED Type 10.9 x 6 x 50.8mm 2.92mm
Lead Length 10.9 mm (0.4291 inch) 10.9 mm (0.4291 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8322 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details