Bivar, Inc. Optics - Light Pipes LPV2-2000D-G850

Description
GREEN/520NM
Request a Quote Datasheet
Description
GREEN/520NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV2-2000D-G850-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV2-2000D-G850-ND
Optics - Light Pipes 492-LPV2-2000D-G850-ND
GREEN/520NM

GREEN/520NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV2-2000D-G850-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707625 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.8 (dia.) x 11.8mm
Lead Length 11.8 mm (0.4646 inch)
View Details
LEDs - Spacers, Standoffs - 36-7037-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details