Bivar, Inc. Optics - Light Pipes LPV2-1500FP

Description
LIGHT PIPE RIGID 2.01MM DIA
Request a Quote Datasheet
Description
LIGHT PIPE RIGID 2.01MM DIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2429-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2429-ND
Optics - Light Pipes 492-2429-ND
LIGHT PIPE RIGID 2.01MM DIA

LIGHT PIPE RIGID 2.01MM DIA

Buy Now Datasheet
LED Light Pipes - 1756807P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756807P
LED Light Pipes 1756807P
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756807 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756807
LED Light Pipes 1756807
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756670 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756670
LED Light Pipes 1756670
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2429-ND 1756807P 1756807
Product Name Optics - Light Pipes LED Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
LED Type 2.01mm 10.9 x 6 x 38.1mm
Mount Style Board Mount, Press Fit Through hole
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Red - 8650 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2134318-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795973 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details