Bivar, Inc. LED Light Pipes LPV2-0600FP

Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet
Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1756759P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756759P
LED Light Pipes 1756759P
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756665 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756665
LED Light Pipes 1756665
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
LED Light Pipes - 1756759 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756759
LED Light Pipes 1756759
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Supplier's Site
Optics - Light Pipes - 492-2421-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2421-ND
Optics - Light Pipes 492-2421-ND
LIGHT PIPE RIGID 2.01MM DIA

LIGHT PIPE RIGID 2.01MM DIA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1756759P 1756665 492-2421-ND
Product Name LED Light Pipes LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
Lead Length 10.9 mm (0.4291 inch) 10.9 mm (0.4291 inch)
Color Clear; Clear Clear; Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Array Mounts - 2103061 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 314 x 37mm
Lead Length 314 mm (12.36 inch)
View Details