The LPV2-0600F-R480-ND is a light pipe designed for surface mounting applications. It features a flat face lens with a height of 0.600 inches (15.2 mm) and is compatible with a PCB that is not included. The light pipe is intended for use with a red LED, specifically at a peak wavelength of 630 nm. The product is shipped non-assembled, with a recommended soldering pattern provided in the datasheet. It is packaged in quantities of 400, with each bag containing four light pipe packages of 100 each, ensuring efficient handling and storage. The light pipe is suitable for applications requiring precise light transmission and is part of a series that includes various sizes and lens types.
| DigiKey | |
|---|---|
| Product Category | LED Mounts and Lenses |
| Product Number | 492-LPV2-0600F-R480-ND |
| Product Name | Optics - Light Pipes |
| LED Hardware | LED Light Pipe |