Bivar, Inc. Optics - Light Pipes LPR4-1000-2000FP

Description
LIGHT PIPE RIGID RA 3.91MM DIA
Request a Quote Datasheet
Description
LIGHT PIPE RIGID RA 3.91MM DIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2357-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2357-ND
Optics - Light Pipes 492-2357-ND
LIGHT PIPE RIGID RA 3.91MM DIA

LIGHT PIPE RIGID RA 3.91MM DIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-2357-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707704 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 5mm
Lead Length 5 mm (0.1969 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7374 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
Optics - Lenses - A99798-ND - DigiKey
Specs
LED Hardware LED Lens
LED Type 19mm Dia
Mount Style Snap-In
View Details