Bivar, Inc. Optics - Light Pipes LPR4-0800-0700F-B150

Description
BLUE/465NM
Request a Quote Datasheet
Description
BLUE/465NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR4-0800-0700F-B150-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR4-0800-0700F-B150-ND
Optics - Light Pipes 492-LPR4-0800-0700F-B150-ND
BLUE/465NM

BLUE/465NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR4-0800-0700F-B150-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Holders - 2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796065 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details