Bivar, Inc. Optics - Light Pipes LPR3-1000-2000D-RG

Description
RED 640NM/GREEN 520NM
Request a Quote Datasheet
Description
RED 640NM/GREEN 520NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR3-1000-2000D-RG-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR3-1000-2000D-RG-ND
Optics - Light Pipes 492-LPR3-1000-2000D-RG-ND
RED 640NM/GREEN 520NM

RED 640NM/GREEN 520NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR3-1000-2000D-RG-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8795961 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details
T-1 3/4 Lens Cap-Red - 8668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2213580-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details