Bivar, Inc. Optics - Light Pipes LPR3-0800-2000D-RG

Description
RED 640NM/GREEN 520NM
Request a Quote Datasheet
Description
RED 640NM/GREEN 520NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR3-0800-2000D-RG-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR3-0800-2000D-RG-ND
Optics - Light Pipes 492-LPR3-0800-2000D-RG-ND
RED 640NM/GREEN 520NM

RED 640NM/GREEN 520NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR3-0800-2000D-RG-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Lenses & Reflectors - 1700865 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details
T-1 3/4 Lens Cap-Yellow - 8682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213929-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details