Bivar, Inc. Light Pipes LP4-EP

Description
Light Pipe 4 High Clear Rigid
Request a Quote Datasheet
Description
Light Pipe 4 High Clear Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1860-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1860-ND
Light Pipes 492-1860-ND
Light Pipe 4 High Clear Rigid

Light Pipe 4 High Clear Rigid

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
LP4-EP
Light Pipe, Rigid, Board Mount, Right An LP4-EP
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now
Light Pipe, Quad, Circular, Pcb; Length Bivar - 20K1282 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Quad, Circular, Pcb; Length Bivar
20K1282
Light Pipe, Quad, Circular, Pcb; Length Bivar 20K1282
LIGHT PIPE, QUAD, CIRCULAR, PCB; Length:0.98"; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, QUAD, CIRCULAR, PCB; Length:0.98"; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:PC Board; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1860-ND LP4-EP 20K1282
Product Name Light Pipes Light Pipe, Rigid, Board Mount, Right An Light Pipe, Quad, Circular, Pcb; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. - 77527 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details