Bivar, Inc. Card Guide Accessories LP-36 BK

Description
CARD EJECTOR PCB 1.13" .063" BLK
Datasheet
Description
CARD EJECTOR PCB 1.13" .063" BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - LP-36 BK - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
LP-36 BK
Card Guide Accessories LP-36 BK
CARD EJECTOR PCB 1.13" .063" BLK

CARD EJECTOR PCB 1.13" .063" BLK

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number LP-36 BK
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers